Camden Electronics Ltd. Screw Tb To Male Header, 11Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP96HJ/11

Description
SCREW TB TO MALE HEADER, 11POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet
Description
SCREW TB TO MALE HEADER, 11POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Tb To Male Header, 11Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6590 - Newark, An Avnet Company
Chicago, IL, United States
Screw Tb To Male Header, 11Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6590
Screw Tb To Male Header, 11Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6590
SCREW TB TO MALE HEADER, 11POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

SCREW TB TO MALE HEADER, 11POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:11Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6590
Product Name Screw Tb To Male Header, 11Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7797-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers