Camden Electronics Ltd. Pitch Spacing Camdenboss CTBP96HJ/10FL

Description
Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Camdenboss - 78Y6589 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Camdenboss
78Y6589
Pitch Spacing Camdenboss 78Y6589
Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6589
Product Name Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple-deck terminal block - Through terminal block - 2002-4141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details