Camden Electronics Ltd. Terminal Block, Header, R/a, 8Pos, Th; Gender Camdenboss CTBP9558/8

Description
TERMINAL BLOCK, HEADER, R/A, 8POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:8Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 8POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:8Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 8Pos, Th; Gender Camdenboss - 01AC6722 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 8Pos, Th; Gender Camdenboss
01AC6722
Terminal Block, Header, R/a, 8Pos, Th; Gender Camdenboss 01AC6722
TERMINAL BLOCK, HEADER, R/A, 8POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:8Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 8POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:8Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC6722
Product Name Terminal Block, Header, R/a, 8Pos, Th; Gender Camdenboss
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
DDR4 SMT - 10151094-1322B13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details