Camden Electronics Ltd. Terminal Block, Header, R/a, 6Pos, Th; Gender Camdenboss CTBP9558/6

Description
TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 6Pos, Th; Gender Camdenboss - 01AC6718 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 6Pos, Th; Gender Camdenboss
01AC6718
Terminal Block, Header, R/a, 6Pos, Th; Gender Camdenboss 01AC6718
TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 6POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:6Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC6718
Product Name Terminal Block, Header, R/a, 6Pos, Th; Gender Camdenboss
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FV11605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - 103311-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details