Camden Electronics Ltd. Terminal Block, Header, R/a, 5Pos, Th; Gender Camdenboss CTBP9558/5AO

Description
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 5Pos, Th; Gender Camdenboss - 01AC6717 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 5Pos, Th; Gender Camdenboss
01AC6717
Terminal Block, Header, R/a, 5Pos, Th; Gender Camdenboss 01AC6717
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC6717
Product Name Terminal Block, Header, R/a, 5Pos, Th; Gender Camdenboss
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
For .022 -.032
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
DDR4 SMT - 10145891-1301J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - B5743-220-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details