Camden Electronics Ltd. Terminal Block, Header, R/a, 5Pos, Th; Gender Camdenboss CTBP9558/5

Description
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 5Pos, Th; Gender Camdenboss - 01AC6716 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 5Pos, Th; Gender Camdenboss
01AC6716
Terminal Block, Header, R/a, 5Pos, Th; Gender Camdenboss 01AC6716
TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC6716
Product Name Terminal Block, Header, R/a, 5Pos, Th; Gender Camdenboss
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-MS13405M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103165-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details