Camden Electronics Ltd. Terminal Block, Header, R/a, 2Pos, Th; Gender Camdenboss CTBP9558/2AO

Description
TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 2Pos, Th; Gender Camdenboss - 01AC6711 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 2Pos, Th; Gender Camdenboss
01AC6711
Terminal Block, Header, R/a, 2Pos, Th; Gender Camdenboss 01AC6711
TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 2POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:2Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC6711
Product Name Terminal Block, Header, R/a, 2Pos, Th; Gender Camdenboss
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.031
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
PCB Headers & Receptacles - 103327-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details