Camden Electronics Ltd. Terminal Block, Header, 7Pos, Th; Gender Camdenboss CTBP9508/7AO

Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, Th; Gender Camdenboss - 01AC6707 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, Th; Gender Camdenboss
01AC6707
Terminal Block, Header, 7Pos, Th; Gender Camdenboss 01AC6707
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC6707
Product Name Terminal Block, Header, 7Pos, Th; Gender Camdenboss
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
PCB Headers & Receptacles - 103148-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - B5743-104-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7179 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details