Camden Electronics Ltd. Terminal Block, Header, 4Pos, Th; Gender Camdenboss CTBP9508/4

Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Th; Gender Camdenboss - 01AC6700 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Camdenboss
01AC6700
Terminal Block, Header, 4Pos, Th; Gender Camdenboss 01AC6700
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:4Ways; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC6700
Product Name Terminal Block, Header, 4Pos, Th; Gender Camdenboss
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Conn, Header, 8Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9755 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details