Camden Electronics Ltd. Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Camdenboss CTBP9408/6

Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Camdenboss - 01AC6693 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Camdenboss
01AC6693
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Camdenboss 01AC6693
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6693
Product Name Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Camdenboss
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 8
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-09D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details