Camden Electronics Ltd. Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Camdenboss CTBP9408/3

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Camdenboss - 01AC6690 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Camdenboss
01AC6690
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Camdenboss 01AC6690
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01AC6690
Product Name Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Camdenboss
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Fixed Terminal Blocks - 30.116/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details