Camden Electronics Ltd. Terminal Block, Header, 3Pos, Th; Gender Camdenboss CTBP93VE/3

Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Th; Gender Camdenboss - 78Y6493 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Camdenboss
78Y6493
Terminal Block, Header, 3Pos, Th; Gender Camdenboss 78Y6493
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:3Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6493
Product Name Terminal Block, Header, 3Pos, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-FS12005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details