Camden Electronics Ltd. Terminal Block, Header, 7Pos, Th; Gender Camdenboss CTBP93VD/7

Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, Th; Gender Camdenboss - 78Y6486 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, Th; Gender Camdenboss
78Y6486
Terminal Block, Header, 7Pos, Th; Gender Camdenboss 78Y6486
TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:7Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6486
Product Name Terminal Block, Header, 7Pos, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - 102159-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - B5740-218-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Din 41612 Pcb Connector, Header, 32 Way; Product Range Amphenol Communications Solutions - 05R9523 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details