Camden Electronics Ltd. Terminal Block, Header, 10Pos, Th; Gender Camdenboss CTBP93VD/10

Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Th; Gender Camdenboss - 78Y6478 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Th; Gender Camdenboss
78Y6478
Terminal Block, Header, 10Pos, Th; Gender Camdenboss 78Y6478
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6478
Product Name Terminal Block, Header, 10Pos, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
3 suppliers