Camden Electronics Ltd. Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss CTBP93HE/9

Description
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss - 78Y6477 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss
78Y6477
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss 78Y6477
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:9Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6477
Product Name Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
DDR4 - 10145891-1321413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details