Camden Electronics Ltd. Terminal Block, Header, 8Pos, R/a, Th; Gender Camdenboss CTBP93HE/8

Description
TERMINAL BLOCK, HEADER, 8POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 8POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Pos, R/a, Th; Gender Camdenboss - 78Y6476 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, R/a, Th; Gender Camdenboss
78Y6476
Terminal Block, Header, 8Pos, R/a, Th; Gender Camdenboss 78Y6476
TERMINAL BLOCK, HEADER, 8POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6476
Product Name Terminal Block, Header, 8Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - B5740-234-F-C-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103311-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details