Camden Electronics Ltd. Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss CTBP93HE/6

Description
TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss - 78Y6474 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss
78Y6474
Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss 78Y6474
TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6474
Product Name Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102192-4 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Hard Metric Connector, Header, 24 Position; Product Range Amphenol Communications Solutions - 06M1865 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 24
View Details