Camden Electronics Ltd. Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss CTBP93HD/6

Description
TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss - 78Y6463 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss
78Y6463
Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss 78Y6463
TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6463
Product Name Terminal Block, Header, 6Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
16+4 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 102699-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details