Camden Electronics Ltd. Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss CTBP93HD/11

Description
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss - 78Y6457 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss
78Y6457
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss 78Y6457
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:11Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6457
Product Name Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - B5740-102-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details