Camden Electronics Ltd. Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss CTBP93HD/10

Description
TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss - 78Y6456 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss
78Y6456
Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss 78Y6456
TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6456
Product Name Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - 102159-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MV12605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 TH - 10148733-0301P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details