Camden Electronics Ltd. Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss CTBP9358/9AO

Description
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss - 78Y6587 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss
78Y6587
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss 78Y6587
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6587
Product Name Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
D-Sub Standard Board Mount - D09S13B6UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details