Camden Electronics Ltd. Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss CTBP9358/9

Description
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss - 78Y6586 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss
78Y6586
Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss 78Y6586
TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 9POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:9Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6586
Product Name Terminal Block, Header, 9Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - B5743-212-M-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details