Camden Electronics Ltd. Terminal Block, Header, 4Pos, R/a, Th; Gender Camdenboss CTBP9358/4

Description
TERMINAL BLOCK, HEADER, 4POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, R/a, Th; Gender Camdenboss - 78Y6576 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, R/a, Th; Gender Camdenboss
78Y6576
Terminal Block, Header, 4Pos, R/a, Th; Gender Camdenboss 78Y6576
TERMINAL BLOCK, HEADER, 4POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6576
Product Name Terminal Block, Header, 4Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Conn, Din 41612, Header, 60Pos, 3Row; Product Range Amphenol Communications Solutions - 03M2344 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details