Camden Electronics Ltd. Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss CTBP9358/10

Description
TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss - 78Y6566 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss
78Y6566
Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss 78Y6566
TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, R/A, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6566
Product Name Terminal Block, Header, 10Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FV13405F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Housing Connector, Header, 6Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6193 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details