Camden Electronics Ltd. Terminal Block, Header, 5Pos, R/a, Th; Gender Camdenboss CTBP9350/5

Description
TERMINAL BLOCK, HEADER, 5POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 5POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 5Pos, R/a, Th; Gender Camdenboss - 78Y6556 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5Pos, R/a, Th; Gender Camdenboss
78Y6556
Terminal Block, Header, 5Pos, R/a, Th; Gender Camdenboss 78Y6556
TERMINAL BLOCK, HEADER, 5POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 5POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6556
Product Name Terminal Block, Header, 5Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

5 Tabs Quick Fit Header - 7825 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102617-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details