Camden Electronics Ltd. Terminal Block, Header, 3Pos, R/a, Th; Gender Camdenboss CTBP9350/3AO

Description
TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, R/a, Th; Gender Camdenboss - 78Y6553 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, R/a, Th; Gender Camdenboss
78Y6553
Terminal Block, Header, 3Pos, R/a, Th; Gender Camdenboss 78Y6553
TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6553
Product Name Terminal Block, Header, 3Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Backplane Connector, Header, 150 Position; Product Range Amphenol Communications Solutions - 03M1264 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details