Camden Electronics Ltd. Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss CTBP9350/12AO

Description
TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss - 78Y6549 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss
78Y6549
Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss 78Y6549
TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6549
Product Name Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
DDR4 TH - 10148733-0201P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
1 1/4
Specs
Product Type IC Socket
View Details
5+5 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224109600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers