Camden Electronics Ltd. Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss CTBP9350/12

Description
TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss - 78Y6548 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss
78Y6548
Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss 78Y6548
TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6548
Product Name Terminal Block, Header, 12Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FS15005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102977-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details