Camden Electronics Ltd. Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss CTBP9350/11

Description
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss - 78Y6546 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss
78Y6546
Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss 78Y6546
TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Position s; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 11POS, R/A, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:11Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Right Angle; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6546
Product Name Terminal Block, Header, 11Pos, R/a, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Conn, Header, 4Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3774 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details