Camden Electronics Ltd. Terminal Block, Header, 8Pos, Th; Gender Camdenboss CTBP9308/8AO

Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Pos, Th; Gender Camdenboss - 78Y6541 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, Th; Gender Camdenboss
78Y6541
Terminal Block, Header, 8Pos, Th; Gender Camdenboss 78Y6541
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6541
Product Name Terminal Block, Header, 8Pos, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Backplane Conn, Header, 150Pos, 15Row; Product Range Amphenol Communications Solutions - 64AC2337 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details