Camden Electronics Ltd. Terminal Block, Header, 8Pos, Th; Gender Camdenboss CTBP9308/8

Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Pos, Th; Gender Camdenboss - 78Y6540 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, Th; Gender Camdenboss
78Y6540
Terminal Block, Header, 8Pos, Th; Gender Camdenboss 78Y6540
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78Y6540
Product Name Terminal Block, Header, 8Pos, Th; Gender Camdenboss
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Socket-Heavy Duty w/dual tabs - 4516 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - 102541-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details