Camden Electronics Ltd. Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP92VJ/8S

Description
TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6431 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6431
Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6431
TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 8POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6431
Product Name Tb, Pluggable, 8Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15304 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 26
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-11D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details