Camden Electronics Ltd. Tb, Pluggable, 6Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP92VJ/6R

Description
TB, PLUGGABLE, 6POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 6POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 6Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6426 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 6Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6426
Tb, Pluggable, 6Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6426
TB, PLUGGABLE, 6POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 6POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6426
Product Name Tb, Pluggable, 6Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.004 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2002-2603 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers