Camden Electronics Ltd. Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP92VJ/10R

Description
TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6412 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6412
Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6412
TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 10POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6412
Product Name Tb, Pluggable, 10Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.202 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers