Camden Electronics Ltd. Tb, Pluggable, 6Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP92VG/6R

Description
TB, PLUGGABLE, 6POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 6POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 6Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6404 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 6Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6404
Tb, Pluggable, 6Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6404
TB, PLUGGABLE, 6POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 6POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6404
Product Name Tb, Pluggable, 6Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details