Camden Electronics Ltd. Tb, Pluggable, 7Pos, 28-16Awg; Pitch Spacing Camdenboss CTBP92VE/7R

Description
TB, PLUGGABLE, 7POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 7POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 7Pos, 28-16Awg; Pitch Spacing Camdenboss - 78Y6384 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 7Pos, 28-16Awg; Pitch Spacing Camdenboss
78Y6384
Tb, Pluggable, 7Pos, 28-16Awg; Pitch Spacing Camdenboss 78Y6384
TB, PLUGGABLE, 7POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 7POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:7Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6384
Product Name Tb, Pluggable, 7Pos, 28-16Awg; Pitch Spacing Camdenboss
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15437 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-20D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2204.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details