Camden Electronics Ltd. Tb, Pluggable, 4Pos, 28-16Awg; Pitch Spacing Camdenboss CTBP92VE/4R

Description
TB, PLUGGABLE, 4POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 4POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 4Pos, 28-16Awg; Pitch Spacing Camdenboss - 78Y6378 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 4Pos, 28-16Awg; Pitch Spacing Camdenboss
78Y6378
Tb, Pluggable, 4Pos, 28-16Awg; Pitch Spacing Camdenboss 78Y6378
TB, PLUGGABLE, 4POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 4POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6378
Product Name Tb, Pluggable, 4Pos, 28-16Awg; Pitch Spacing Camdenboss
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data