The product is a pluggable terminal block with 12 positions, designed for wire sizes ranging from 28 to 16 AWG. It features a pitch spacing of 3.81 mm and utilizes a rising clamp connection method. The terminal block is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety. It has a rated current of 8A and a rated voltage of 300V, making it suitable for various applications. The insulation resistance is rated at 500MΩ at 500V, and it can withstand a voltage of AC2000V for one minute. The product is designed for a working temperature range of -40°C to +105°C. Additionally, it includes features such as captive screws, guided pin alignment, and anti-solder wicking, which enhance its usability and reliability in PCB applications.
TB, PLUGGABLE, 12POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 78Y6373 |
| Product Name | Tb, Pluggable, 12Pos, 28-16Awg; Pitch Spacing Camdenboss |
| North American | 28 to 16 AWG |