Camden Electronics Ltd. Terminal Block, Pluggable, 9Pos; Pitch Spacing Camdenboss CTBP92VD/9R

Description
TERMINAL BLOCK, PLUGGABLE, 9POS; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 9POS; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 9Pos; Pitch Spacing Camdenboss - 78Y6366 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 9Pos; Pitch Spacing Camdenboss
78Y6366
Terminal Block, Pluggable, 9Pos; Pitch Spacing Camdenboss 78Y6366
TERMINAL BLOCK, PLUGGABLE, 9POS; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 9POS; Pitch Spacing:3.5mm; No. of Positions:9Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6366
Product Name Terminal Block, Pluggable, 9Pos; Pitch Spacing Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-8 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 8
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-15D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.152 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details