Camden Electronics Ltd. Tb, Pluggable, 8Pos, 28-16Awg; Pitch Spacing Camdenboss CTBP92VD/8S

Description
TB, PLUGGABLE, 8POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 8POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 8Pos, 28-16Awg; Pitch Spacing Camdenboss - 78Y6365 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 8Pos, 28-16Awg; Pitch Spacing Camdenboss
78Y6365
Tb, Pluggable, 8Pos, 28-16Awg; Pitch Spacing Camdenboss 78Y6365
TB, PLUGGABLE, 8POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 8POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6365
Product Name Tb, Pluggable, 8Pos, 28-16Awg; Pitch Spacing Camdenboss
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15047 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-09D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2870.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/6-D
North American 18 AWG
View Details