Camden Electronics Ltd. Terminal Block, Pluggable, 7Pos; Pitch Spacing Camdenboss CTBP92VD/7R

Description
TERMINAL BLOCK, PLUGGABLE, 7POS; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 7POS; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 7Pos; Pitch Spacing Camdenboss - 78Y6362 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos; Pitch Spacing Camdenboss
78Y6362
Terminal Block, Pluggable, 7Pos; Pitch Spacing Camdenboss 78Y6362
TERMINAL BLOCK, PLUGGABLE, 7POS; Pitch Spacing:3.5mm; No. of Positions:7Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7POS; Pitch Spacing:3.5mm; No. of Positions:7Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6362
Product Name Terminal Block, Pluggable, 7Pos; Pitch Spacing Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Carrier terminal block for modules and plugs - 2002-1761 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers