Camden Electronics Ltd. Tb, Pluggable, 6Pos, 28-16Awg; Pitch Spacing Camdenboss CTBP92VD/6S

Description
TB, PLUGGABLE, 6POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Description
TB, PLUGGABLE, 6POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tb, Pluggable, 6Pos, 28-16Awg terminal block features a 3.5mm pitch spacing and is designed for use with solid and stranded cables ranging from 28 to 16 AWG. It is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety. The terminal block supports a rated current of 8A and a rated voltage of 300V, making it suitable for various applications. It includes features such as captive screws, guided pin alignment, and anti-solder wicking to enhance reliability during installation. The product is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Tb, Pluggable, 6Pos, 28-16Awg terminal block features a 3.5mm pitch spacing and is designed for use with solid and stranded cables ranging from 28 to 16 AWG. It is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety. The terminal block supports a rated current of 8A and a rated voltage of 300V, making it suitable for various applications. It includes features such as captive screws, guided pin alignment, and anti-solder wicking to enhance reliability during installation. The product is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 6Pos, 28-16Awg; Pitch Spacing Camdenboss - 78Y6361 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 6Pos, 28-16Awg; Pitch Spacing Camdenboss
78Y6361
Tb, Pluggable, 6Pos, 28-16Awg; Pitch Spacing Camdenboss 78Y6361
TB, PLUGGABLE, 6POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 6POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6361
Product Name Tb, Pluggable, 6Pos, 28-16Awg; Pitch Spacing Camdenboss
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.20 - Socket with box clamp terminals - 9020 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2866.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/6-D
North American 18 AWG
View Details
Ground terminal block - 2001-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details