Camden Electronics Ltd. Terminal Block, Pluggable, 5Pos; Pitch Spacing Camdenboss CTBP92VD/5R

Description
TERMINAL BLOCK, PLUGGABLE, 5POS; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, PLUGGABLE, 5POS; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos; Pitch Spacing Camdenboss - 78Y6358 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos; Pitch Spacing Camdenboss
78Y6358
Terminal Block, Pluggable, 5Pos; Pitch Spacing Camdenboss 78Y6358
TERMINAL BLOCK, PLUGGABLE, 5POS; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6358
Product Name Terminal Block, Pluggable, 5Pos; Pitch Spacing Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7767-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-15D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers