The product is a pluggable terminal block with four positions, designed for wire sizes ranging from 28 to 16 AWG. It features a pitch spacing of 3.5mm and utilizes a rising clamp connection method. The terminal block is rated for a maximum current of 8A and a voltage of 300V. It is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety in various applications. The product also offers a high insulation resistance of 500MΩ at 500V and can withstand a voltage of AC2000V for one minute. The recommended PCB hole size for installation is 1.4mm. This terminal block is suitable for applications requiring reliable electrical connections in compact spaces.
TB, PLUGGABLE, 4POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 78Y6357 |
| Product Name | Tb, Pluggable, 4Pos, 28-16Awg; Pitch Spacing Camdenboss |
| North American | 28 to 16 AWG |