Camden Electronics Ltd. Tb, Pluggable, 3Pos, 28-16Awg; Pitch Spacing Camdenboss CTBP92VD/3S

Description
TB, PLUGGABLE, 3POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 3POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 3Pos, 28-16Awg; Pitch Spacing Camdenboss - 78Y6355 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 3Pos, 28-16Awg; Pitch Spacing Camdenboss
78Y6355
Tb, Pluggable, 3Pos, 28-16Awg; Pitch Spacing Camdenboss 78Y6355
TB, PLUGGABLE, 3POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 3POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6355
Product Name Tb, Pluggable, 3Pos, 28-16Awg; Pitch Spacing Camdenboss
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers