Camden Electronics Ltd. Tb, Pluggable, 6Pos, 28-16Awg; Pitch Spacing Camdenboss CTBP92HE/6

Description
TB, PLUGGABLE, 6POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 6POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 6Pos, 28-16Awg; Pitch Spacing Camdenboss - 78Y6342 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 6Pos, 28-16Awg; Pitch Spacing Camdenboss
78Y6342
Tb, Pluggable, 6Pos, 28-16Awg; Pitch Spacing Camdenboss 78Y6342
TB, PLUGGABLE, 6POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 6POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6342
Product Name Tb, Pluggable, 6Pos, 28-16Awg; Pitch Spacing Camdenboss
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.103/BLUE - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-487 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details