Camden Electronics Ltd. Tb, Pluggable, 5Pos, 28-16Awg; Pitch Spacing Camdenboss CTBP92HE/5

Description
TB, PLUGGABLE, 5POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 5POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 5Pos, 28-16Awg; Pitch Spacing Camdenboss - 78Y6341 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 5Pos, 28-16Awg; Pitch Spacing Camdenboss
78Y6341
Tb, Pluggable, 5Pos, 28-16Awg; Pitch Spacing Camdenboss 78Y6341
TB, PLUGGABLE, 5POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 5POS, 28-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6341
Product Name Tb, Pluggable, 5Pos, 28-16Awg; Pitch Spacing Camdenboss
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7791-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-14D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2208.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details