Camden Electronics Ltd. Tb, Pluggable, 12Pos, 28-16Awg; Pitch Spacing Camdenboss CTBP92HD/12

Description
TB, PLUGGABLE, 12POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 12POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 12Pos, 28-16Awg; Pitch Spacing Camdenboss - 78Y6326 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 12Pos, 28-16Awg; Pitch Spacing Camdenboss
78Y6326
Tb, Pluggable, 12Pos, 28-16Awg; Pitch Spacing Camdenboss 78Y6326
TB, PLUGGABLE, 12POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 12POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6326
Product Name Tb, Pluggable, 12Pos, 28-16Awg; Pitch Spacing Camdenboss
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details