The Tb, Pluggable, 10Pos, 28-16Awg connector features a 3.5mm pitch spacing and is designed for use with solid and stranded cables ranging from 28 to 16 AWG. It has a rated current of 8A and a rated voltage of 300V, making it suitable for various applications. The connector is constructed from UL94-V0 flame retardant PA66 material, ensuring durability and safety. It includes features such as captive screws, guided pin alignment, and anti-solder wicking, which enhance its usability and reliability in PCB mounting. The insulation resistance is rated at 500MΩ at 500V, and it can withstand a voltage of AC2000V for one minute. The working temperature range is from -40°C to +105°C, providing versatility in different environments.
TB, PLUGGABLE, 10POS, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:10Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 78Y6324 |
| Product Name | Tb, Pluggable, 10Pos, 28-16Awg; Pitch Spacing Camdenboss |
| North American | 28 to 16 AWG |