Camden Electronics Ltd. Tb, Pluggable, 7Pos, 28-14Awg; Pitch Spacing Camdenboss CTBP9208/7

Description
TB, PLUGGABLE, 7POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, PLUGGABLE, 7POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Pluggable, 7Pos, 28-14Awg; Pitch Spacing Camdenboss - 78Y6453 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Pluggable, 7Pos, 28-14Awg; Pitch Spacing Camdenboss
78Y6453
Tb, Pluggable, 7Pos, 28-14Awg; Pitch Spacing Camdenboss 78Y6453
TB, PLUGGABLE, 7POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, PLUGGABLE, 7POS, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 78Y6453
Product Name Tb, Pluggable, 7Pos, 28-14Awg; Pitch Spacing Camdenboss
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2858.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/22-D
View Details
Fuse terminal block - 2002-1911/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details